EN
  • EN
  • DE

LT3024EFE#TR

Part No LT3024EFE#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710897-LT3024EFE#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3024EFE#TR CAD Model

Description

Product Overview: LT3024EFE#TR

The LT3024EFE#TR is a high-performance, dual micropower, low dropout regulator (LDO) brought to you by Linear Technology, a brand known for its precision engineering and reliability in power management solutions. This LDO is designed to provide stable and accurate voltage regulation with low quiescent current, making it an ideal choice for battery-powered systems and portable applications.

Key Features

  • Dual Output: The LT3024EFE#TR features two independent LDOs with output voltage ranges from 1.22V to 20V, which can be set by external resistors. This allows for versatile configurations suitable for a variety of circuits requiring different voltage levels.
  • Low Quiescent Current: With a typical quiescent current of just 30µA per regulator, this device is optimized for systems where battery life is critical. The low dropout voltage of 300mV at full load further enhances its efficiency.
  • Wide Input Voltage Range: The input voltage range of 2.7V to 20V provides flexibility in a broad spectrum of applications, accommodating most common system voltages.
  • High Output Current: Each LDO can deliver up to 150mA of output current, sufficient for a wide range of applications, from powering microcontrollers to analog circuits.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic capacitors, which have low equivalent series resistance (ESR). This feature allows for the use of smaller, more reliable, and cost-effective capacitors.

Protection Features

  • Overcurrent and Overtemperature Protection: The LT3024EFE#TR includes built-in protection mechanisms that safeguard the device and connected components from damage due to excessive current or overheating.
  • Reverse Battery Protection: The LDO can withstand a reverse battery condition, preventing potential damage to the device in the event of incorrect battery installation.

Applications

The LT3024EFE#TR is versatile enough for use in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Wireless and DSL modems

With its superior design, the LT3024EFE#TR from Linear Technology stands out as an efficient and reliable solution for dual power supply needs in a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5894 $57.5364
13+ $7.8683 $102.2879
20+ $7.6224 $152.4480
28+ $7.3765 $206.5420
36+ $7.1306 $256.7016
47+ $6.3930 $300.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess