EN
  • EN
  • DE

LT3009IDXTRPBF

Part No LT3009IDXTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071570-LT3009IDXTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3009IDXTRPBF CAD Model

Description

Product Overview: LT3009IDXTRPBF from Linear Technology

The LT3009IDXTRPBF is a high-quality, low-dropout linear regulator (LDO) from Linear Technology, which is renowned for its exceptional performance and reliability in a wide range of applications. This LDO is designed to deliver a continuous output current of up to 20mA with a very low dropout voltage, making it an ideal choice for battery-powered devices and other low voltage applications.

One of the standout features of the LT3009IDXTRPBF is its ultra-low quiescent current, which is merely 3μA in operation and less than 1μA in shutdown. This makes it an excellent choice for power-sensitive applications, including portable and battery-operated electronics where power conservation is critical.

Key Specifications:

  • Output Current: Up to 20mA
  • Dropout Voltage: Low, at only 300mV at full load
  • Quiescent Current: Ultra-low, 3μA operating and <1μA in shutdown
  • Output Voltage Range: Adjustable from 1.6V to 20V
  • Input Voltage Range: 1.6V to 20V
  • Package: Small 8-Lead DFN (2mm x 3mm)
  • Temperature Range: -40°C to 125°C

With its wide input and output voltage ranges, the LT3009IDXTRPBF provides a highly flexible solution for designers. Furthermore, the device ensures stability with low-ESR ceramic capacitors, which are advantageous in terms of size and cost compared to tantalum capacitors.

The LT3009IDXTRPBF also features overcurrent and overtemperature protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions. Its thermal performance is enhanced by the 8-Lead DFN package, which offers a compact footprint while ensuring efficient heat dissipation.

Linear Technology's commitment to high-quality components is evident in the LT3009IDXTRPBF, making it a reliable choice for engineers and designers looking for a power management solution that combines low power consumption with high efficiency and flexibility. Whether it's for handheld devices, portable medical equipment, or any other application where power efficiency is paramount, the LT3009IDXTRPBF stands out as a superior choice in the LDO market.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess