The LT2110CS8 is a high-performance, fast comparator from Linear Technology, renowned for its precision and speed. This device is designed to offer industrial and commercial users an optimal solution for applications requiring rapid and accurate voltage comparisons. The LT2110CS8 is encapsulated in an 8-lead narrow SO package, ensuring a compact footprint suitable for space-constrained designs.
Key Features
- Fast Response Time: The LT2110CS8 boasts a speedy response, making it an ideal choice for systems that require quick decision-making capabilities.
- Low Power Consumption: Despite its high-speed performance, this comparator is engineered to operate with minimal power draw, making it suitable for power-sensitive applications.
- Single or Dual Supply Operation: Flexibility is at the core of the LT2110CS8's design, allowing it to function with either a single supply ranging from 2.5V to 10V or dual supplies of ±1.25V to ±5V.
- Output Stage: The push-pull output stage of the LT2110CS8 eliminates the need for an external pull-up resistor and can directly drive loads.
Applications
The versatility of the LT2110CS8 makes it suitable for a wide array of applications, including but not limited to:
- High-speed data acquisition systems
- Zero-crossing detectors
- Window comparators
- Waveform generators
- Signal processing
- Industrial automation
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Single) |
2.5V to 10V |
| Supply Voltage (Dual) |
±1.25V to ±5V |
| Package Type |
8-lead narrow SO |
| Operating Temperature Range |
0°C to 70°C |
With its robust design and reliable performance, the LT2110CS8 from Linear Technology stands as a superior choice for designers looking to enhance the speed and efficiency of their electronic systems.