EN
  • EN
  • DE

LT1999MPS8-10#PBF

Part No LT1999MPS8-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 2MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072350-LT1999MPS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1999MPS8-10#PBF CAD Model

Description

The LT1999MPS8-10#PBF is a high voltage, high-side current sense amplifier designed by Linear Technology, a leader in analog integrated circuits. This precision amplifier is tailored for a wide range of applications, from automotive to industrial and telecommunications. It is an essential component for systems requiring accurate current monitoring and control.

Key Features

  • Wide Input Range: The LT1999MPS8-10#PBF can handle a wide range of input voltages, making it suitable for various applications that require monitoring of high voltage currents.
  • High Accuracy: This current sense amplifier provides precise current measurement, which is vital for maintaining system reliability and performance.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement even at low current levels.
  • Gain Options: The LT1999MPS8-10#PBF offers a fixed gain of 10, which simplifies the design process by eliminating the need for external gain-setting resistors.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliability in harsh environments.
  • Robust Packaging: The LT1999MPS8-10#PBF comes in an 8-lead MSOP package, which is space-efficient and suitable for compact designs.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Motor control
  • Overcurrent protection
  • Telecommunications infrastructure

The LT1999MPS8-10#PBF's combination of high voltage capability, precision, and robust design make it an ideal choice for engineers looking to integrate reliable current sensing into their designs. Its fixed gain and ease of use also contribute to a more streamlined and cost-effective design process.

With its commitment to quality and performance, the LT1999MPS8-10#PBF reflects Linear Technology's expertise in developing solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3999 $68.3994
13+ $9.3543 $121.6059
20+ $9.0621 $181.2420
27+ $8.7688 $236.7576
35+ $8.4765 $296.6775
46+ $7.5999 $349.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess