EN
  • EN
  • DE

LT1993IUD-2#TRPBF

Part No LT1993IUD-2#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 800MHZ 16QFN / SP Amp DIFF AMP Single 5.5V 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
SR - Slew Rate 1100 V/μs
-3db Bandwidth 800MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 100mA
Output Current per Channel 45mA
Dual Supply Voltage (±) 4 V ~ 5.5 V, ±2 V ~ 2.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 780820-LT1993IUD-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1993-2
Introduction Date April 13, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1993IUD-2#TRPBF CAD Model

Description

The LT1993IUD-2#TRPBF is a high-performance, differential amplifier from Linear Technology, designed to provide precision signal conditioning in a variety of applications. This component is well-suited for driving high-performance analog-to-digital converters (ADCs) and is also capable of handling signals for telecommunications, test equipment, and data acquisition systems.

Key Features:

  • Fixed Gain Settings: The amplifier offers fixed gain settings of 1, 2, 4, and 8, which can be easily configured, allowing for flexibility in signal amplification without the need for external resistors.
  • High-Speed Performance: With a slew rate of 1600V/µs and a bandwidth of 800MHz at a gain of 2, the LT1993IUD-2#TRPBF is capable of handling high-speed signals, making it ideal for fast data acquisition and communication systems.
  • Low Distortion: The device features exceptionally low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio applications and precision measurement instruments.
  • Single-Supply Operation: It operates from a single 3.3V to 5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • Shutdown Feature: An added shutdown feature allows users to reduce power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Applications:

The LT1993IUD-2#TRPBF's versatility makes it an excellent choice for a wide array of uses, including:

  • Driving ADCs
  • Single to Differential Conversion
  • IF/RF Baseband Amplification
  • Communications Equipment
  • Video Processing
  • Test and Measurement Systems

Product Specifications:

Parameter Value
Part Number LT1993IUD-2#TRPBF
Manufacturer Linear Technology
Gain Settings 1, 2, 4, 8
Slew Rate 1600V/µs
Bandwidth 800MHz (Gain=2)
Supply Voltage 3.3V to 5V
Package 16-Lead QFN

For those seeking a reliable and high-performing differential amplifier, the LT1993IUD-2#TRPBF from Linear Technology is an outstanding choice that offers both precision and ease of use.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess