EN
  • EN
  • DE

LT1993IUD-10#PBF

Part No LT1993IUD-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 700MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 1100 V/μs
-3db Bandwidth 700MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 100mA
Channel Output Current 45mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 123728-LT1993IUD-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1993IUD-10#PBF CAD Model

Description

The LT1993IUD-10#PBF is a high-performance, low-distortion, fully differential amplifier designed by Linear Technology, a brand of Analog Devices renowned for their precision electronic components. This differential amplifier is part of a family of devices that combine excellent DC precision, low noise, and high frequency performance, making it ideal for a wide range of applications including data acquisition systems, A/D driver amplifiers, and high-speed signal processing.

Key Features

  • Fully Differential Inputs and Outputs: The LT1993IUD-10#PBF maintains differential signals throughout the signal path, enhancing common-mode rejection and reducing noise susceptibility.
  • High Speed: With a -3dB bandwidth of 490MHz and a slew rate of 1600V/µs, this amplifier is capable of handling high-speed signals with ease, making it suitable for fast data communication and video processing applications.
  • Low Distortion: It features very low harmonic distortion, which is critical for high-fidelity audio applications and precision measurement equipment.
  • Fixed Gains: The device is available with fixed gains of 10, ensuring consistent amplification without the need for external feedback resistors.
  • Power Supply Range: It operates on a supply voltage range from 2.85V to 5.25V, accommodating various power supply specifications.
  • Compact Packaging: Enclosed in a 16-lead QFN package, the LT1993IUD-10#PBF is designed for space-saving applications, without compromising on performance.

Applications

The LT1993IUD-10#PBF is versatile and can be used in multiple applications, including:

  • Driving analog-to-digital converters (ADCs)
  • Single-ended to differential conversion
  • IF/RF signal processing
  • Test and measurement equipment
  • Telecommunications
  • High-speed data acquisition

With its combination of speed, precision, and ease of use, the LT1993IUD-10#PBF is an excellent choice for designers looking for a reliable differential amplifier that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6990 $103.3980
3+ $42.4197 $127.2591
5+ $41.0949 $205.4745
6+ $39.7690 $238.6140
8+ $38.4430 $307.5440
11+ $34.4664 $379.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess