EN
  • EN
  • DE

LT1963AEST-1.5#TR

Part No LT1963AEST-1.5#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0251+
Reference case SOT223
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714970-LT1963AEST-1.5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AEST-1.5#TR CAD Model

Description

LT1963AEST-1.5#TR: High-Performance, Low-Dropout Linear Regulator

The LT1963AEST-1.5#TR is a stellar offering from Linear Technology, designed to cater to applications requiring high-performance voltage regulation with minimal dropout. This low-dropout (LDO) linear regulator is capable of delivering up to 1.5A of continuous output current with a typical dropout voltage of just 340mV at full load, making it an excellent choice for tight voltage regulation scenarios.

With an adjustable output from 1.21V to 20V, the LT1963AEST-1.5#TR can be fine-tuned to meet the precise voltage requirements of your application. It achieves this flexibility through an external resistor divider, allowing designers to set the output voltage to their desired level. Furthermore, the device features a fixed output voltage version, precisely set at 1.5V, which simplifies design considerations for applications with standard voltage needs.

The LT1963AEST-1.5#TR stands out with its low noise performance, boasting a very low 40µVRMS (10Hz to 100kHz) output noise, which is ideal for sensitive RF supply applications and high-fidelity audio. Additionally, the device's fast transient response ensures stable operation even with rapid changes in load, which is crucial for maintaining performance in dynamic systems.

Thermal performance is another key aspect of this LDO regulator. It is offered in a thermally efficient surface-mount TO-263 package, ensuring good heat dissipation and maintaining reliability even at higher currents. This makes the LT1963AEST-1.5#TR suitable for use in compact, thermally constrained environments.

Protection features are also incorporated into the design, with overcurrent and overtemperature protection circuits built-in. This ensures that the device and your application are safeguarded from potentially damaging conditions. Moreover, the regulator's stable operation with ceramic output capacitors provides added flexibility in terms of component selection and can help in reducing the overall solution size.

In summary, the LT1963AEST-1.5#TR from Linear Technology is a robust, high-performance LDO linear regulator, perfect for applications that demand low dropout, low noise, and high accuracy in voltage regulation. Its thermal efficiency, protection features, and stability with ceramic capacitors make it a versatile choice for designers seeking a reliable power solution.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8500 $52.6500
21+ $4.8000 $100.8000
33+ $4.6500 $153.4500
45+ $4.5000 $202.5000
58+ $4.3500 $252.3000
77+ $3.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess