EN
  • EN
  • DE

LT1937ES5#TRMPBF

Part No LT1937ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 36V
Channel Output Current 320mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302736-LT1937ES5
Ultra Librarian 3D Model Ultra Librarian LT1937ES5#TRMPBF CAD Model

Description

Product Overview: LT1937ES5#TRMPBF

The LT1937ES5#TRMPBF is a high-performance, compact DC/DC converter from Linear Technology, designed to meet the needs of a wide array of applications requiring efficient power conversion. This versatile component is particularly suitable for portable and space-constrained devices due to its small footprint and low power consumption.

Key Features

  • High Efficiency: The LT1937ES5#TRMPBF boasts a high efficiency of up to 92%, ensuring minimal power loss during the conversion process and making it ideal for battery-powered applications.
  • Adjustable Output Voltage: This converter allows for an adjustable output voltage range, providing flexibility for various design requirements.
  • Low Quiescent Current: With a low quiescent current, the LT1937ES5#TRMPBF contributes to extended battery life in portable devices, making it an energy-efficient choice.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating different power sources and ensuring reliable operation across various conditions.
  • Compact SOT-23 Package: The device comes in a tiny SOT-23 package, which is optimal for space-constrained applications without compromising performance.

Applications

The LT1937ES5#TRMPBF is highly versatile and can be used in a number of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wireless and RF-powered devices
  • GPS and navigation systems
  • LED lighting and power supplies
  • Medical devices and instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1937ES5#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. The device is also available in a tape and reel package, designated by the TRMPBF suffix, which facilitates automated manufacturing processes.

In summary, the LT1937ES5#TRMPBF from Linear Technology is an efficient, reliable, and flexible solution for DC/DC power conversion needs, especially where space is at a premium and energy efficiency is a priority.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2392 $54.7176
7+ $14.9655 $104.7585
11+ $14.4978 $159.4758
15+ $14.0301 $210.4515
19+ $13.5625 $257.6875
25+ $12.1595 $303.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess