EN
  • EN
  • DE

LT1936AEST-2.5

Part No LT1936AEST-2.5
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94314-LT1936AEST-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1936AEST-2.5 CAD Model

Description

Product Overview: LT1936AEST-2.5 from Linear Technology

The LT1936AEST-2.5 is a high-performance, fixed-frequency step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a wide range of applications. With a fixed output voltage of 2.5V, this regulator is ideal for systems that require a stable and regulated power supply with a high level of reliability.

This compact device comes in a thermally efficient ThinSOT package, making it an excellent choice for space-constrained applications. It operates from a 3.6V to 36V input voltage range, making it versatile for both battery-powered and automotive applications. The LT1936AEST-2.5 features a high switching frequency of 1.1MHz, allowing the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with minimal external components.

The LT1936AEST-2.5 incorporates a number of key features that enhance its performance and ease of use. It has a low quiescent current, which is beneficial for battery-powered applications where power efficiency is critical. Additionally, the regulator has internal cycle-by-cycle current limiting and thermal shutdown for added protection, ensuring safe operation under abnormal operating conditions.

This regulator also includes a soft-start function, which limits inrush current during startup and reduces stress on the input power source. This feature is particularly useful in preventing glitches in sensitive electronic systems. Furthermore, the LT1936AEST-2.5 provides excellent line and load regulation, maintaining a consistent output voltage even with fluctuations in input voltage or variations in output load.

In summary, the LT1936AEST-2.5 from Linear Technology is a robust, high-efficiency step-down switching regulator that offers a fixed 2.5V output and is suitable for a variety of applications. Its high-frequency operation, thermal efficiency, and comprehensive protection features make it a reliable and compact power management solution.

With its straightforward integration and proven performance, the LT1936AEST-2.5 is an excellent choice for designers looking to optimize their power supply designs for efficiency and space savings.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess