EN
  • EN
  • DE

LT1884CS8#TRPBF

Part No LT1884CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 150pA
Voltage - Input Offset 30μV
Operating Supply Current 850μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020341-LT1884CS8#TRPBF
Family Name LT1884
Introduction Date April 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1884CS8#TRPBF CAD Model

Description

LT1884CS8#TRPBF - Low Noise, Precision Operational Amplifier

The LT1884CS8#TRPBF, crafted by Linear Technology, stands out as a high-performance operational amplifier that promises to deliver both precision and low noise in a wide array of applications. This device is designed to meet the rigorous demands of sophisticated electronic systems, making it an ideal choice for instrumentation, test equipment, and active filters where accuracy and signal integrity are paramount.

Key Features:

  • Precision Performance: The LT1884CS8#TRPBF boasts an offset voltage of just 500 µV maximum, ensuring high accuracy in signal amplification. Its precision is further supported by a low drift over temperature, which guarantees stable performance across a range of operating conditions.
  • Low Noise: With a low input noise voltage of 8 nV/√Hz at 1kHz, this op-amp minimizes the impact of noise on the signal chain, making it suitable for sensitive audio equipment and other noise-critical applications.
  • Wide Supply Range: The device operates with a supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit designs and ensuring compatibility with both dual and single supply operations.
  • High Output Drive: Capable of delivering a substantial output current, the LT1884CS8#TRPBF can drive heavy loads with ease, making it a versatile option for driving not just high impedance but also lower impedance loads.
  • Power Efficiency: With a supply current of just 1.1mA per amplifier, this operational amplifier is optimized for power-sensitive applications.

Package and Quality:

The LT1884CS8#TRPBF comes in a compact SO-8 package, which is conducive to space-constrained applications while still providing adequate thermal performance. The part number suffix "TRPBF" indicates that the device is provided in tape and reel packaging, facilitating automated assembly processes and ensuring that the product is lead-free (Pb-free), adhering to RoHS standards for environmental safety.

Applications:

Its combination of low noise, high precision, and versatility makes the LT1884CS8#TRPBF a suitable choice for a broad spectrum of applications, including:

  • High-Resolution Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation
  • Test and Measurement Devices
  • Active Filters and Buffers
  • Thermocouple Amplifiers

Linear Technology's LT1884CS8#TRPBF operational amplifier is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess