EN
  • EN
  • DE

LT1881AIS8

Part No LT1881AIS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 150pA
Voltage - Input Offset 25μV
Supply Current 850μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1881
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206361-LT1881AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1881AIS8 CAD Model

Description

Product Overview: LT1881AIS8 by Linear Technology

The LT1881AIS8 is a precision, dual operational amplifier (op-amp) from Linear Technology, renowned for its exceptional accuracy and low noise performance. This high-quality op-amp is an ideal choice for applications demanding a high degree of precision, such as test equipment, instrumentation, and process control systems.

Key Features

  • Low Offset Voltage: The LT1881AIS8 boasts an ultra-low input offset voltage, minimizing errors in precision applications and ensuring high accuracy in signal amplification.
  • Low Noise: With its low noise characteristics, the LT1881AIS8 is perfect for sensitive applications where signal integrity is paramount, such as audio processing and medical equipment.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, providing a wide dynamic range and making it suitable for single-supply operations as well as dual-supply applications.
  • Single or Dual Supply Operation: It can operate from a single 2.7V to 36V supply or dual supplies of ±1.35V to ±18V, offering flexibility in various circuit configurations.
  • Low Power Consumption: The device is designed for low power consumption, making it an excellent choice for battery-powered devices and portable applications.
  • Packaging: The LT1881AIS8 comes in a compact 8-lead SOIC package, suitable for space-constrained applications while still providing robust performance.

Applications

The LT1881AIS8's precision and versatility make it well-suited for a wide range of applications, including:

  • High-accuracy data acquisition systems
  • Precision filters
  • Medical instrumentation
  • Test and measurement equipment
  • Industrial process control systems
  • Audio electronics

Linear Technology's LT1881AIS8 op-amp is a reliable and precise component that delivers consistent performance. Its combination of low offset voltage, low noise, and rail-to-rail output makes it a versatile choice for designers who require the utmost in accuracy and signal fidelity from their analog circuitry.

Whether you are developing a sophisticated measurement device or a high-end audio system, the LT1881AIS8 from Linear Technology is engineered to meet the demands of the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess