EN
  • EN
  • DE

LT1871EMS-7#TRPBF

Part No LT1871EMS-7#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94268-LT1871EMS-7#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1871EMS-7#TRPBF CAD Model

Description

Linear Technology's LT1871EMS-7#TRPBF: A Robust Boost Converter

The LT1871EMS-7#TRPBF is a high-performance boost converter integrated circuit designed and manufactured by Linear Technology, a brand known for its precision, reliability, and cutting-edge power management solutions. This component is specifically engineered to cater to applications requiring voltage step-up conversion with high efficiency and accuracy.

Key Features:

  • Wide Input Voltage Range: The LT1871EMS-7#TRPBF operates with an input voltage range from 2.5V to 16V, making it versatile for a variety of power sources, including single-cell batteries and industrial power rails.
  • Adjustable Output Voltage: Users can set the output voltage up to 36V through external resistors, allowing for flexibility across different applications and requirements.
  • High Switching Frequency: With a switching frequency of up to 1.5MHz, the device enables the use of small, low-cost inductors and capacitors, which reduces the overall size and cost of the power supply design.
  • Current Mode Control: The current mode control provides excellent line and load transient response, simplifying the loop compensation and providing robust operation.

Applications:

The LT1871EMS-7#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Industrial power systems
  • Telecommunications infrastructure
  • Automotive and marine electronics
  • Medical devices

Package and Quality:

The device is offered in a compact MSOP-10 package, which is ideal for space-constrained applications. It is also available in a lead-free finish, catering to environmentally conscious designs and complying with RoHS standards.

Reliability and Support:

Linear Technology's LT1871EMS-7#TRPBF is designed with reliability in mind, ensuring stable performance across a wide temperature range. Customers can also benefit from Linear Technology's technical support and extensive design resources to streamline the development process and reduce time-to-market.

In conclusion, the LT1871EMS-7#TRPBF from Linear Technology is a versatile and reliable solution for boosting voltages in a variety of electronic applications, offering a mix of high performance, compact design, and environmental compliance.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2289 $62.2890
23+ $5.1109 $117.5507
35+ $4.9515 $173.3025
49+ $4.7909 $234.7541
63+ $4.6316 $291.7908
84+ $4.1522 $348.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess