EN
  • EN
  • DE

LT1815CS5#TRMPBF

Part No LT1815CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500 V/μs
Gain Bandwidth Product (GBP) 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058834-LT1815CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1815CS5#TRMPBF CAD Model

Description

Product Overview: LT1815CS5#TRMPBF

The LT1815CS5#TRMPBF is a high-performance, single supply, dual operational amplifier from Linear Technology, designed to offer a perfect blend of speed and precision for a wide range of applications. This component is housed in a compact SOT-23 package, making it ideal for space-constrained designs where a small footprint is essential.

Key Features

  • High Speed: The LT1815 boasts a high slew rate and fast settling time, making it suitable for high-speed signal processing tasks.
  • Single Supply Operation: It operates on a single supply voltage, ranging from 2.7V to 12.6V, which simplifies power supply design and ensures compatibility with a variety of systems.
  • Low Distortion: With its low distortion characteristics, the LT1815 provides clean amplification, crucial for audio, instrumentation, and other precision applications.
  • Rail-to-Rail Output: The amplifier offers rail-to-rail output swing, which allows for maximum dynamic range, especially beneficial in low voltage operations.
  • Low Noise: It features low noise performance, which is critical for applications requiring high signal integrity.

Applications

The versatility of the LT1815CS5#TRMPBF makes it an excellent choice for a range of applications, including:

  • Telecommunications
  • Active filters
  • ADC/DAC buffers
  • Video and imaging systems
  • Portable battery-powered devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1815CS5#TRMPBF is no exception. Each unit is meticulously engineered and tested to meet the highest industry standards, ensuring long-term performance and dependability in your application.

Conclusion

In summary, the LT1815CS5#TRMPBF from Linear Technology is an advanced dual operational amplifier that offers high speed, precision, and a small package size. Its robust feature set makes it an ideal choice for designers seeking to enhance the performance of their systems without compromising on space or power efficiency. Whether used in audio, video, or signal processing circuits, the LT1815CS5#TRMPBF stands out as a reliable and versatile component.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7879 $62.5765
80+ $1.4669 $117.3520
125+ $1.4207 $177.5875
170+ $1.3756 $233.8520
220+ $1.3294 $292.4680
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess