EN
  • EN
  • DE

LT1810CMS8#PBF

Part No LT1810CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 180MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Operating Supply Current 15mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 136584-LT1810CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1810CMS8#PBF CAD Model

Description

Product Overview: LT1810CMS8#PBF

The LT1810CMS8#PBF is a high-speed, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision electronic component is well-suited for applications that require low distortion and high-speed performance. The LT1810CMS8#PBF operates on a supply voltage range from 2.5V to 12.6V, making it versatile for both single and dual supply operations.

Key Features

  • High-Speed Performance: The LT1810CMS8#PBF offers a slew rate of 1000V/μs and a gain bandwidth product of 325MHz, which enables fast settling times and accurate signal amplification at high frequencies.
  • Low Distortion: With a total harmonic distortion (THD) level of -80dBc at 1MHz, this op-amp ensures high-fidelity signal processing, making it ideal for audio and instrumentation applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, providing maximum dynamic range, especially beneficial in low-voltage applications.
  • Wide Supply Voltage Range: Compatible with various systems due to its 2.5V to 12.6V operating supply range.
  • Low Power Consumption: Despite its high-speed characteristics, the LT1810CMS8#PBF maintains a modest supply current of 6.5mA per amplifier, contributing to energy-efficient designs.

Applications

The LT1810CMS8#PBF is designed for use in a wide range of applications, including:

  • Video and Cable Drivers
  • ADC/DAC Buffering
  • Telecommunications
  • Active Filters
  • Test Equipment
  • High-Quality Audio Circuits

Package and Quality

The device is packaged in an 8-lead MSOP, which offers a compact footprint for space-constrained applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Linear Technology's commitment to high-quality manufacturing ensures that the LT1810CMS8#PBF provides reliable performance in critical applications.

With its exceptional speed, low distortion, and versatile supply voltage range, the LT1810CMS8#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess