EN
  • EN
  • DE

LT1806IS8

Part No LT1806IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 325MHz,140V/ms Rail-to-Rail Input and Output Low Distortion, Low Noise Precision Op Amp | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 140V/μs
Gain Bandwidth Product 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Supply Current 11mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1806
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206321-LT1806IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1806IS8 CAD Model

Description

The LT1806IS8 is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer a perfect blend of speed, power efficiency, and low noise operation. It is an ideal choice for applications requiring a wide dynamic range and high fidelity signal amplification.

Key Features:

  • High Speed: The LT1806IS8 boasts a gain-bandwidth product of 325MHz and a slew rate of 160V/µs, ensuring fast and precise signal processing, making it suitable for high-speed data acquisition systems, video and RF amplification.
  • Low Power Consumption: With a supply current of just 2.3mA per amplifier, this op amp is optimized for low power applications without sacrificing performance, ideal for battery-powered devices and portable equipment.
  • Low Noise: It features a low input noise voltage of 2.3nV/√Hz at 1kHz, which minimizes background noise and enhances signal integrity, crucial for audio amplification and sensitive measurement equipment.
  • Rail-to-Rail Output: The output stage of the LT1806IS8 can swing within millivolts of each rail, providing maximum dynamic range in single supply operations.
  • Stable with Capacitive Loads: This op amp is designed to be stable with capacitive loads up to 500pF, which is beneficial in buffering ADC inputs or driving high-capacitance lines.

Applications:

The LT1806IS8 is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Test equipment
  • Data acquisition systems

Package and Quality:

The LT1806IS8 comes in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. Linear Technology is known for its high-quality products, and this op amp is no exception, providing reliable performance in demanding environments.

Conclusion:

With its exceptional speed, low power consumption, and low noise performance, the LT1806IS8 from Linear Technology stands out as a top choice for designers looking for an operational amplifier that does not compromise on any front. Whether for professional-grade audio, precision instrumentation, or high-speed signal processing, the LT1806IS8 is engineered to exceed expectations.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5818 $52.9090
12+ $8.6826 $104.1912
18+ $8.4112 $151.4016
25+ $8.1399 $203.4975
32+ $7.8686 $251.7952
43+ $7.0546 $303.3478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,797 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess