EN
  • EN
  • DE

LT1806IS6#TRMPBF

Part No LT1806IS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058808-LT1806IS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1806IS6#TRMPBF CAD Model

Description

The LT1806IS6#TRMPBF from Linear Technology is a high-performance operational amplifier (op amp) that delivers a unique combination of speed, precision, and low power consumption. Designed for a wide range of applications, this op amp is particularly well-suited for high-speed signal conditioning, filters, and amplifiers in both industrial and consumer products.

Key Features

  • Rail-to-Rail Input and Output: This feature allows the op amp to operate with input and output signals that can extend to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • High Speed: With a slew rate of 7.5V/µs and a gain bandwidth product of 80MHz, the LT1806IS6#TRMPBF is capable of high-speed amplification, making it ideal for fast signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op amp maintains low power consumption, with a supply current of just 2.7mA per amplifier.
  • Precision Performance: A low input offset voltage and low noise contribute to the precision of this op amp, ensuring signal integrity in critical applications.
  • Single Supply Operation: It can operate from a single 2.7V to 11V supply, or from dual supplies of ±1.35V to ±5.5V, providing flexibility in various circuit designs.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it suitable for space-constrained applications.

Applications

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Driving A/D Converters
  • Portable Battery-Powered Equipment
  • Telecommunications

The LT1806IS6#TRMPBF operational amplifier is a testament to Linear Technology's commitment to providing high-quality, reliable components. It offers designers the flexibility to enhance the performance of their systems without compromising on space or power efficiency. Whether in complex industrial environments or in portable consumer devices, this op amp is an excellent choice for demanding applications that require a combination of high speed, precision, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess