EN
  • EN
  • DE

LT1801IDD#TRPBF

Part No LT1801IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO 8DFN / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 25 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780713-LT1801IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1801
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1801IDD#TRPBF CAD Model

Description

Product Overview: LT1801IDD#TRPBF

The LT1801IDD#TRPBF is a high-performance, low-power dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to operate with a supply voltage range of 2.7V to 36V, making it versatile for both single and dual supply operations. It is an ideal choice for battery-powered systems, portable devices, and other applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The LT1801IDD#TRPBF is optimized for low power consumption, drawing only 750µA of supply current per amplifier, which helps to extend battery life in portable applications.
  • Wide Supply Voltage Range: With a wide supply voltage range from 2.7V to 36V, this op-amp offers flexibility in various circuit designs and is compatible with both single and dual power supply systems.
  • High Output Drive: Capable of delivering a high output current, the LT1801IDD#TRPBF can drive heavy loads while maintaining excellent linearity, making it suitable for audio amplification and other demanding applications.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances measurement accuracy and system stability, especially important in precision instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is beneficial when operating at lower supply voltages.
  • Stable with Capacitive Loads: This operational amplifier remains stable with capacitive loads, ensuring reliable performance in configurations with high capacitance.

Applications

The LT1801IDD#TRPBF is suited for a wide range of applications, including:

  • Battery-powered systems
  • Portable medical devices
  • Sensor amplifiers
  • Active filters
  • Audio electronics
  • Data acquisition systems

Package and Quality

The LT1801IDD#TRPBF comes in a small 8-lead DFN package, which is ideal for space-constrained applications. It is also available in a standard 8-lead MSOP package. The product adheres to high-quality standards, ensuring reliability and performance consistency across various conditions.

Conclusion

With its low power consumption, wide supply voltage range, and high output drive capability, the LT1801IDD#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their systems for power efficiency without compromising on performance. Its versatility and robustness make it a go-to operational amplifier for a multitude of applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0010 $51.0170
41+ $2.4624 $100.9584
63+ $2.3855 $150.2865
87+ $2.3085 $200.8395
113+ $2.2316 $252.1708
150+ $2.0007 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess