EN
  • EN
  • DE

LT1801CDD#TRPBF

Part No LT1801CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO 8DFN / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 25 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780712-LT1801CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1801
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1801CDD#TRPBF CAD Model

Description

The LT1801CDD#TRPBF from Linear Technology is a high-performance, low-power dual operational amplifier that is part of a family of op-amps which utilize advanced design techniques to achieve low noise, low distortion, and high speed while consuming minimal power. It is designed to operate with a supply voltage range of 2.7V to 12.6V, making it suitable for a wide array of applications from battery-powered devices to industrial control systems.

Key Features:

  • Low Noise: The LT1801CDD#TRPBF boasts an ultra-low noise density, making it ideal for sensitive audio applications and signal processing where maintaining signal integrity is crucial.
  • High Speed: With a slew rate of 7.2V/µs and a gain bandwidth product of 80MHz, this op-amp is capable of handling fast signal transitions and high-frequency applications.
  • Low Distortion: It offers very low harmonic distortion, which is essential for precision amplification in measurement and audio systems.
  • Low Power: Despite its high performance, the LT1801CDD#TRPBF is designed for power efficiency, with a typical supply current of just 2.5mA per amplifier.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in battery-powered and single-supply applications.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 500pF, which is beneficial for applications involving capacitive sensors or long cables.

Applications:

  • Active Filters
  • Photodiode Amplifiers
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Battery-Powered and Portable Devices
  • Analog to Digital Driver

The LT1801CDD#TRPBF is available in a compact 8-lead DFN package, which is suitable for space-constrained applications while providing excellent thermal performance. Its reliability and versatility make it an excellent choice for designers looking for a dual op-amp that delivers both high performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1420 $51.4080
57+ $1.7575 $100.1775
89+ $1.7026 $151.5314
122+ $1.6477 $201.0194
157+ $1.5928 $250.0696
211+ $1.4280 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess