EN
  • EN
  • DE

LT1794CFE#PBF

Part No LT1794CFE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC AMP XDSL LINE DRIVER 20TSSOP / ADSL Driver Dual 200MHz 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 18V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780707-LT1794CFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1794
Introduction Date May 09, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1794CFE#PBF CAD Model

Description

Product Overview: LT1794CFE#PBF

The LT1794CFE#PBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, a brand well-known for its precision electronic components. This particular model is designed to provide a stable and reliable power supply for a wide range of applications that require precise voltage regulation and low noise characteristics.

Key Features

  • High Output Accuracy: The LT1794CFE#PBF boasts exceptional output voltage accuracy, which is essential for sensitive electronic circuits that demand stable power supply.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • Fast Transient Response: The regulator provides a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.
  • Low Noise: This device is designed to minimize noise, an important feature for precision instruments and audio applications.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: The LT1794CFE#PBF is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the LT1794CFE#PBF allows it to be used in a diverse array of applications, including but not limited to:

  • High-precision instrumentation
  • Automotive electronics
  • Battery-powered devices
  • Audio equipment
  • Telecommunications
  • Microprocessor supply

Package and Availability

The LT1794CFE#PBF comes in a robust TSSOP-16 package that ensures a compact footprint while allowing for efficient heat dissipation. This package is suitable for surface mount technology (SMT), which is widely used in modern electronic assembly processes.

With its combination of precision, reliability, and versatility, the LT1794CFE#PBF from Linear Technology stands out as a superior choice for designers who require a top-quality low-dropout linear regulator for their critical applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6102 $55.2204
5+ $22.6545 $113.2725
7+ $21.9466 $153.6262
10+ $21.2386 $212.3860
13+ $20.5307 $266.8991
17+ $18.4068 $312.9156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess