The LT1792AIN8 is a high-performance operational amplifier from Linear Technology, designed to offer precision and stability in a wide range of applications. This op-amp is ideal for systems that require low noise, low input bias currents, and high input impedance.
Key Features:
- Low Noise: With a low noise specification, the LT1792AIN8 ensures a clean and precise signal processing, making it suitable for audio and instrumentation applications.
- High Input Impedance: The high input impedance minimizes the loading on the signal source, preserving signal integrity and reducing error.
- Low Input Bias Current: The low input bias current of the LT1792AIN8 is particularly beneficial for high impedance sensor applications and precision integrators.
- Stable with Capacitive Loads: The ability to drive capacitive loads makes this op-amp versatile and robust in feedback control systems.
- Wide Supply Range: The LT1792AIN8 can operate from a wide supply range, accommodating various application requirements and simplifying power supply design.
Applications:
The LT1792AIN8 is well-suited for a range of applications, including:
- High-precision data acquisition systems
- Active filters and integrators
- Professional audio equipment
- Test and measurement instrumentation
- Medical and healthcare monitoring devices
Product Specifications:
| Parameter |
Value |
| Package Type |
8-Pin PDIP |
| Operating Temperature |
-40°C to 85°C |
| Supply Voltage Range |
±2.5V to ±18V |
| Input Offset Voltage |
500 µV max |
| Input Bias Current |
20 nA max |
The LT1792AIN8 is a reliable choice for designers looking for an op-amp that delivers precision without sacrificing stability and ease of use. Its robust feature set ensures that it can be integrated into a variety of high-performance circuits with confidence.