EN
  • EN
  • DE

LT1790BIS6-2.048#TRMPBF

Part No LT1790BIS6-2.048#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-6 / V-Ref Precision 2.048V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 41μVrms
Voltage - Input 2.8 V ~ 18 V
Operating Supply Current 75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780690-LT1790BIS6-2.048#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790BIS6-2.048#TRMPBF CAD Model

Description

The LT1790BIS6-2.048#TRMPBF is a high-precision, low-power series voltage reference from Linear Technology. This device offers a fixed 2.048V output with an impressive initial accuracy and excellent temperature stability. Designed for space-constrained applications, this voltage reference comes in a compact SOT-23 package, making it ideal for portable and battery-powered devices.

Key Features

  • Output Voltage: Fixed 2.048V, which is commonly used for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) requiring a precise reference voltage.
  • High Accuracy: Boasts an initial accuracy of ±0.1%, ensuring reliable performance for precision applications.
  • Temperature Stability: Offers excellent temperature stability, minimizing voltage variations over a wide temperature range.
  • Low Power Consumption: Suitable for battery-operated devices, thanks to its low quiescent current.
  • Long-Term Stability: Provides consistent performance over time, a key requirement for high-precision instrumentation.
  • Package Type: Available in a small SOT-23 package, allowing for high-density PCB layouts.

Applications

  • Precision data conversion
  • Portable instrumentation
  • Battery management
  • Industrial controls
  • Automotive systems

The LT1790BIS6-2.048#TRMPBF is designed for ease of use, requiring minimal external components for operation. It is stable with capacitive loads and is characterized for operation from -40°C to 125°C, covering a broad range of environmental conditions. This product is also available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which is suitable for automated assembly processes, further simplifying manufacturing logistics.

Linear Technology, now part of Analog Devices, is known for its high-performance analog ICs, and the LT1790BIS6-2.048#TRMPBF is a testament to their commitment to quality and reliability. This voltage reference is an excellent choice for designers seeking a stable and precise voltage source for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9077 $53.9847
25+ $4.0268 $100.6700
39+ $3.9010 $152.1390
53+ $3.7751 $200.0803
69+ $3.6493 $251.8017
92+ $3.2718 $301.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess