EN
  • EN
  • DE

LT1790AIS6-5#TRPBF

Part No LT1790AIS6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-6 / V-Ref Precision 5V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 80μVp-p
Noise - 10Hz to 10kHz 118μVrms
Voltage - Input 5.5 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780687-LT1790AIS6-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-5#TRPBF CAD Model

Description

LT1790AIS6-5#TRPBF - Precision Series Reference

The LT1790AIS6-5#TRPBF is a high-performance, low-power series voltage reference from Linear Technology, now part of Analog Devices. Designed to offer both accuracy and stability, this voltage reference is a solid choice for precision applications across a broad range of industries, including automation, telecommunications, and instrumentation.

Key Features:

  • Precision Reference Voltage: This device provides a fixed 5V output with a precision of ±0.05% initial accuracy, ensuring reliable and consistent performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10ppm/°C, the LT1790AIS6-5#TRPBF ensures minimal deviation in output over a wide temperature range, maintaining high precision under varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage allows the reference to maintain output accuracy even with minimal difference between the input voltage and the reference voltage, enhancing the flexibility of power supply design.
  • Low Power Consumption: It features a low quiescent current, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Stable with Capacitive Loads: This device is designed to be stable without the need for an external capacitor, though it is capable of driving capacitive loads, which simplifies design and enhances reliability.
  • Compact Package: The LT1790AIS6-5#TRPBF comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications:

The LT1790AIS6-5#TRPBF is versatile and can be used in a variety of applications, such as:

  • Data Conversion
  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Power Supplies

With its combination of precision, stability, and low power consumption, the LT1790AIS6-5#TRPBF is an excellent choice for engineers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5765 $52.6120
19+ $5.3961 $102.5259
29+ $5.2275 $151.5975
40+ $5.0589 $202.3560
52+ $4.8903 $254.2956
69+ $4.3844 $302.5236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess