EN
  • EN
  • DE

LT1790AIS6-5#TRMPBF

Part No LT1790AIS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-6 / V-Ref Precision 5V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 80μVp-p
Noise - 10Hz to 10kHz 118μVrms
Voltage - Input 5.5 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780686-LT1790AIS6-5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-5#TRMPBF CAD Model

Description

LT1790AIS6-5#TRMPBF - Precision Series Voltage Reference

The LT1790AIS6-5#TRMPBF is a high-performance, low-power series voltage reference from Linear Technology. This precision voltage reference is part of Linear Technology's LT1790 series and is designed to provide a stable and accurate reference voltage for high-resolution analog-to-digital conversions, precision instrumentation, and other critical applications where voltage accuracy is paramount.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output voltage of 5V, suitable for a wide range of applications.
  • High Accuracy: With an initial accuracy of 0.05%, the LT1790AIS6-5#TRMPBF ensures precise voltage regulation for sensitive components.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 10ppm/°C, making it reliable across a broad temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate efficiently with a minimal difference between the input and output voltages.
  • Stable with Capacitive Loads: This voltage reference is designed to remain stable with capacitive loads, ensuring consistent performance in various circuit configurations.
  • Long-Term Stability: Over time, the output voltage remains stable, providing a reliable reference point for the lifespan of your application.
  • Supply Range: It operates over a wide supply range, accommodating various input voltages while maintaining a steady output.
  • Package: The LT1790AIS6-5#TRMPBF comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications:

The LT1790AIS6-5#TRMPBF is ideal for use in precision data converters, portable instrumentation, battery-powered devices, and industrial control systems. Its high accuracy and stability make it an excellent choice for any application requiring a precise reference voltage.

Ordering Information:

The device is available in a small outline transistor (SOT) package and is denoted by the part number LT1790AIS6-5#TRMPBF, where 'TR' stands for tape and reel packaging and 'MPBF' indicates the RoHS-compliant version. For detailed specifications and ordering information, please refer to the official Linear Technology datasheet or contact your local Linear Technology sales office.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3159 $53.1590
23+ $4.3617 $100.3191
36+ $4.2254 $152.1144
49+ $4.0891 $200.3659
64+ $3.9528 $252.9792
85+ $3.5439 $301.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess