EN
  • EN
  • DE

LT1790AIS6-2.5#TRPBF

Part No LT1790AIS6-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 32μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 3 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058737-LT1790AIS6-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Test & Measurement, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-2.5#TRPBF CAD Model

Description

The LT1790AIS6-2.5#TRPBF is a precision, low power, low dropout voltage reference IC from Linear Technology, now part of Analog Devices. This high-performance product is designed to maintain accuracy and stability under a wide range of operating conditions, making it ideal for precision data conversion in a variety of applications, including industrial, automotive, and communication systems.

Key Features

  • Output Voltage: 2.5V fixed with a precision of ±0.1% initial accuracy.
  • Temperature Coefficient: Offers superb low temperature coefficient of 10ppm/°C typical, ensuring stable output over a wide temperature range.
  • Package: Available in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Low Dropout: Capable of a low dropout performance, which allows a minimal difference between the input and output voltages to maintain regulation.
  • Supply Current: Features a low supply current of 60μA typical, making it an excellent choice for battery-powered devices.
  • Stability: Can be used with capacitive loads up to 10μF without oscillation, providing a stable reference under various load conditions.
  • Long-Term Stability: Exhibits excellent long-term stability of 30ppm typical at 1000 hours, ensuring reliable performance over the product's lifespan.

Applications

The LT1790AIS6-2.5#TRPBF voltage reference is versatile and can be used in a myriad of applications where precision voltage is crucial. Some of its applications include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial process control systems
  • Automotive electronics
  • Energy management systems

With its combination of features, the LT1790AIS6-2.5#TRPBF is a robust solution for designers looking for a reliable voltage reference that can deliver consistent performance even in the most demanding environments.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0523 $54.4707
21+ $4.9660 $104.2860
32+ $4.8108 $153.9456
43+ $4.6556 $200.1908
56+ $4.5005 $252.0280
75+ $4.0349 $302.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess