EN
  • EN
  • DE

LT1790AIS6-2.5#TRMPBF

Part No LT1790AIS6-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 32μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 3 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 002738-LT1790AIS6-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-2.5#TRMPBF CAD Model

Description

The LT1790AIS6-2.5#TRMPBF is a high-performance, low-dropout micropower bandgap voltage reference from Linear Technology, now part of Analog Devices. This precision voltage reference is designed to maintain stability and accuracy over a wide range of operating conditions, including variations in temperature, supply voltage, and load conditions.

Key Features

  • Output Voltage: 2.5V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 10ppm/°C (max)
  • Low Dropout Voltage: Typically 0.1V at 100μA load
  • Supply Current: 20μA (typical) under no-load conditions
  • Maximum Operating Temperature: -40°C to +125°C
  • Package: SOT-23-6

Applications

This versatile voltage reference IC is ideal for a wide range of applications, including:

  • Precision data converters
  • Portable battery-powered equipment
  • Power supplies
  • Automotive electronics
  • Medical and healthcare systems
  • Industrial instrumentation

Product Advantages

The LT1790AIS6-2.5#TRMPBF offers several advantages for designers looking for a reliable and precise voltage reference source. Its low dropout voltage and low quiescent current make it an excellent choice for battery-powered applications where power efficiency is critical. The device's high accuracy and low temperature coefficient ensure stable performance across a broad range of environmental conditions. Additionally, the compact SOT-23-6 package allows for easy integration into space-constrained applications.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1790AIS6-2.5#TRMPBF is no exception. It is designed and manufactured to meet the stringent requirements of even the most demanding applications, ensuring consistent performance and longevity.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7176 $51.4584
22+ $4.6914 $103.2108
34+ $4.5448 $154.5232
46+ $4.3982 $202.3172
59+ $4.2516 $250.8444
79+ $3.8118 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess