EN
  • EN
  • DE

LT1790ACS6-1.25#TRMPBF

Part No LT1790ACS6-1.25#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 14μVrms
Voltage - Input 2.6 V to 18 V
Operating Supply Current 75μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 120477-LT1790ACS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-1.25#TRMPBF CAD Model

Description

LT1790ACS6-1.25#TRMPBF - Precision Series Voltage Reference

The LT1790ACS6-1.25#TRMPBF is a high-performance, low-power, series voltage reference from Linear Technology, now part of Analog Devices. This precision voltage reference IC offers a fixed output voltage of 1.25V, which is ideal for a wide range of applications requiring a stable reference voltage. The LT1790 series is designed for space-constrained applications, as it comes in a compact SOT-23 package, making it an excellent choice for portable and battery-powered devices.

One of the key features of the LT1790ACS6-1.25#TRMPBF is its low dropout voltage, which allows it to maintain accurate output voltage with minimal difference between the input and output voltages. This makes it particularly suitable for systems with a low supply voltage. Additionally, the device boasts a low temperature coefficient, ensuring that the output voltage remains stable over a wide temperature range, which is critical for precision applications.

The LT1790ACS6-1.25#TRMPBF also offers excellent line and load regulation, preserving output accuracy despite changes in supply voltage or load current. This stability is essential for sensitive electronics that rely on a constant voltage reference. Furthermore, the device is designed to have low output noise, contributing to the overall noise performance of the system it is used in.

For ease of use, this voltage reference is available in a tape and reel package, denoted by the suffix 'TRMPBF', which is suitable for automated assembly processes, thus streamlining production for manufacturers. The device is also characterized for operation from -40°C to 85°C, making it reliable for use in a variety of environments.

Overall, the LT1790ACS6-1.25#TRMPBF is a robust and reliable voltage reference that combines high precision with the convenience of a small footprint. It is an ideal choice for applications such as data conversion, power supply monitoring, and portable instrumentation, where consistent and accurate voltage reference is paramount.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5525 $52.7625
12+ $8.6584 $103.9008
18+ $8.3879 $150.9822
25+ $8.1173 $202.9325
32+ $7.8467 $251.0944
43+ $7.0350 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess