EN
  • EN
  • DE

LT1789IS8-10#PBF

Part No LT1789IS8-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 25KHZ 8SO / INST Amp Single R-R O/P ±18V/36V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 0.066 V/μs
GBP - Gain Bandwidth Product 25kHz
Current - Input Bias 17nA
Voltage - Input Offset 30μV
Operating Supply Current 85μA
Output Current per Channel 8.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780682-LT1789IS8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1789-10
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1789IS8-10#PBF CAD Model

Description

LT1789IS8-10#PBF - Linear Technology

The LT1789IS8-10#PBF is a precision, low power instrumentation amplifier from Linear Technology, designed to cater to a wide array of applications requiring accurate signal amplification. This device is a testament to Linear Technology's commitment to providing high-performance analog ICs that facilitate precise measurements and reliable operation across various industries.

Key Features:

  • Precision Amplification: The LT1789IS8-10#PBF offers a gain set with external resistors, allowing for a wide range of selectable gain settings without compromising accuracy.
  • Low Power Consumption: With an emphasis on energy efficiency, this instrumentation amplifier operates with a minimal power draw, making it ideal for battery-powered and portable applications.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, which provides a larger dynamic range, especially beneficial in single-supply operations.
  • Low Offset Voltage: It boasts a low input offset voltage, ensuring that the amplified signal is a true representation of the original input with minimal added error.
  • High CMRR (Common Mode Rejection Ratio): The high CMRR allows the LT1789IS8-10#PBF to reject common-mode noise effectively, which is crucial for accurate signal processing in noisy environments.
  • Single or Dual Supply Operation: This amplifier can be powered by a single supply ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, offering flexibility in system design.
  • Robust Packaging: The device comes in an 8-lead SOIC package, which is suitable for standard surface mount technology and provides a compact footprint for space-constrained applications.

Applications:

The LT1789IS8-10#PBF is versatile and can be used in various applications that require high precision signal processing such as:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Automotive sensors
  • Transducer interfaces

With its combination of precision, low power, and versatility, the LT1789IS8-10#PBF from Linear Technology stands out as an excellent choice for designers looking to enhance the performance and efficiency of their signal amplification circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8302 $62.4906
6+ $19.4864 $116.9184
10+ $18.8144 $188.1440
14+ $17.4705 $244.5870
18+ $16.7986 $302.3748
22+ $16.1267 $354.7874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess