EN
  • EN
  • DE

LT1785IN8

Part No LT1785IN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 60V Fault Protected RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206223-LT1785IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1785IN8 CAD Model

Description

The LT1785IN8 is a robust, high-efficiency, low-power RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication over long distances and in electrically noisy environments. This transceiver is a perfect solution for industrial control systems, networked devices, and data acquisition units where signal integrity and reliability are paramount.

Key Features:

  • High Speed: Capable of data rates up to 2.5Mbps, the LT1785IN8 is well-suited for high-speed data communication applications.
  • Extended Common-Mode Range: The device operates on a common-mode voltage range of -7V to +12V, exceeding the requirements of the RS485 and RS422 standards, which makes it ideal for multi-point applications in noisy environments.
  • Low Power Consumption: With its low quiescent current, the LT1785IN8 is an energy-efficient choice for battery-powered and power-sensitive applications.
  • Thermal Protection: The transceiver includes thermal shutdown protection that protects the device from damage due to excessive power dissipation.
  • Failsafe Receiver: The failsafe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, which prevents false data generation.
  • Driver Overcurrent Protection: The LT1785IN8 features driver overcurrent protection, which disables the driver outputs during fault conditions such as bus contention or short circuits, enhancing system reliability.
  • Robust ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, which safeguards the transceiver against static electricity and other transient voltage events.

Package and Temperature Range:

The LT1785IN8 is offered in an 8-pin PDIP package, which is suitable for through-hole mounting, providing a sturdy connection for industrial environments. It is designed to operate over a temperature range of -40°C to 85°C, ensuring consistent performance across a wide range of operating conditions.

Applications:

With its advanced features, the LT1785IN8 is an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Networks
  • Building Automation
  • Factory Automation
  • Process Control Systems
  • Networking and Data Communication

In summary, the LT1785IN8 transceiver from Linear Technology stands out as a reliable, high-performance component for RS485/RS422 communication, ensuring data integrity and system robustness in demanding industrial applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4682 $62.8092
14+ $8.5893 $120.2502
21+ $8.3209 $174.7389
29+ $8.0524 $233.5196
38+ $7.7840 $295.7920
50+ $6.9787 $348.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,421 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess