EN
  • EN
  • DE

LT1782CS6#TRMPBF

Part No LT1782CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 225KHZ RRO TSOT23-6 / Op Amp Single Micropower Amplifier R-R I/O ±9V/18V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.075 V/μs
GBP - Gain Bandwidth Product 225kHz
Current - Input Bias 8nA
Voltage - Input Offset 500μV
Operating Supply Current 45μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780663-LT1782CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1782
Introduction Date April 20, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1782CS6#TRMPBF CAD Model

Description

The LT1782CS6#TRMPBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer precision and power efficiency in a compact package. This op amp is ideal for battery-powered applications and portable devices due to its low power consumption and rail-to-rail input and output capability.

Key Features:

  • Rail-to-Rail Input and Output: The LT1782CS6#TRMPBF can operate with input and output signals that extend to both supply rails, offering increased dynamic range in single-supply operations.
  • Low Power Consumption: With a supply current of just 20µA, this op amp is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances overall precision and stability in critical applications.
  • Wide Supply Range: It can operate from a supply voltage range of 2.0V to 36V, or ±1.0V to ±18V for dual supply configurations, providing versatility in different circuit designs.
  • High Output Drive: Capable of driving loads as low as 600Ω, the LT1782CS6#TRMPBF is suitable for driving heavier loads without compromising performance.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, this op amp saves valuable board space while still delivering robust performance.

Applications:

The LT1782CS6#TRMPBF is an excellent choice for a wide range of applications, including:

  • Portable medical devices
  • Test and measurement equipment
  • Sensor signal conditioning
  • Battery-operated systems
  • Data acquisition systems
  • Low-power filters and amplifiers

With its combination of low power consumption, precision, and compact form factor, the LT1782CS6#TRMPBF from Linear Technology stands out as a versatile component for designers seeking to optimize their circuit designs for both performance and space efficiency.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4318 $50.1130
90+ $1.1748 $105.7320
135+ $1.1381 $153.6435
185+ $1.1014 $203.7590
235+ $1.0647 $250.2045
315+ $0.9546 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess