EN
  • EN
  • DE

LT17781

Part No LT17781
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94149-LT17781
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT17781 CAD Model

Description

The Linear Technology LT17781 is a versatile, high-efficiency power converter designed to meet a wide range of energy requirements for various electronic applications. This advanced component is ideal for portable devices, industrial equipment, and automotive systems, where power efficiency and reliability are paramount.

Key Features:

  • Wide Input Voltage Range: The LT17781 is capable of handling input voltages from as low as 4.5V up to 60V, making it suitable for applications that experience wide variations in power supply.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to the maximum input voltage, providing flexibility to power a broad array of devices.
  • High Efficiency: With its advanced design, the LT17781 maintains high efficiency across a wide range of load currents, which is critical for battery-powered applications to maximize battery life.
  • Low Dropout Operation: The device's low dropout capability ensures consistent performance even when the input voltage is very close to the output voltage.
  • Robust Protection Features: The LT17781 includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the device and the system it powers against adverse conditions.

Applications:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Power Systems
  • Telecommunications Infrastructure

The LT17781 is a highly integrated solution that minimizes the need for external components, thereby reducing the overall design footprint and simplifying the circuit design process. It is available in various packages, each designed to provide optimal thermal performance and ease of integration into different types of circuit boards.

For engineers and designers looking for a reliable power converter that combines flexibility with high efficiency, the Linear Technology LT17781 is an excellent choice. Its robust feature set ensures that it can adapt to the most demanding applications, maintaining performance and extending the life of the end product.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess