EN
  • EN
  • DE

LT1722IS5#TRMPBF

Part No LT1722IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 3.7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058599-LT1722IS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1722IS5#TRMPBF CAD Model

Description

Product Overview: LT1722IS5#TRMPBF

The LT1722IS5#TRMPBF is a high-performance, single operational amplifier (op-amp) designed and manufactured by Linear Technology, which is known for its precision electronic components. This op-amp comes in a compact SOT-23 package, making it ideal for space-constrained applications where a small footprint is essential.

Key Features

  • High Speed: The device boasts a high gain-bandwidth product of 50MHz, which makes it suitable for fast signal processing tasks.
  • Low Noise: It offers a low input noise voltage, ensuring that the signal integrity is maintained, especially in sensitive audio or measurement applications.
  • Rail-to-Rail Output: The LT1722IS5#TRMPBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp is an excellent choice for high-fidelity audio amplification and signal conditioning.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 12V, providing flexibility in various power environments.
  • Stability: The op-amp is stable with capacitive loads, making it robust for use in a variety of applications without the need for external compensation.

Applications

The LT1722IS5#TRMPBF is versatile and can be used in multiple applications, including but not limited to:

  • Active filters
  • Fast ADC/DAC buffers
  • Video and RF amplification
  • Signal conditioning
  • Audio processing
  • Medical instrumentation

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1722IS5#TRMPBF meets high standards of reliability and performance. The device is also available in a tape and reel package, making it suitable for automated assembly processes, and is specified for operation over a temperature range of -40°C to 85°C, accommodating a wide range of environmental conditions.

With its combination of speed, precision, and small size, the LT1722IS5#TRMPBF op-amp is an excellent choice for designers who require a high-quality amplifier that can easily fit into their space-constrained designs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess