EN
  • EN
  • DE

LT1637IDD#TRPBF

Part No LT1637IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.1MHZ RRO 8DFN / Op Amp Single Micropower Amplifier R-R I/O ±22V/44V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.1MHz
Current - Input Bias 17nA
Voltage - Input Offset 125μV
Operating Supply Current 230μA
Output Current per Channel 31.7mA
Dual Supply Voltage (±) 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780588-LT1637IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1637
Introduction Date January 28, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1637IDD#TRPBF CAD Model

Description

The LT1637IDD#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, an Analog Devices brand, designed to cater to a wide array of applications requiring precision, low noise, and high-speed operation. This op-amp is well-suited for use in filter circuits, voltage and current measurement systems, and other signal processing tasks where a balance between speed and power efficiency is crucial.

Key Features

  • High Speed: The LT1637 features a slew rate of 10V/µs and a gain bandwidth product of 1.1MHz, enabling it to handle fast signal changes efficiently, making it ideal for high-speed data acquisition systems and video signal processing.
  • Low Noise: With a low input noise voltage of 13nV/√Hz at 1kHz, the LT1637 ensures a clean signal amplification, minimizing the impact of noise in sensitive applications such as audio processing and instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the op-amp to swing close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single Supply Operation: The LT1637 can operate from a single supply voltage ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • Low Power Consumption: This op-amp consumes only 500µA of supply current, which is beneficial for battery-powered devices and energy-sensitive applications.

Applications

The LT1637IDD#TRPBF is versatile and can be integrated into a range of applications including:

  • Active filters
  • Photodiode amplifiers
  • Analog to digital converters
  • Signal conditioning
  • Battery-powered and portable devices

Product Packaging

This operational amplifier is available in a small 8-lead DFN package, with the part number LT1637IDD#TRPBF, indicating tape and reel packaging (TR) ideally suited for automated manufacturing processes.

Conclusion

The LT1637IDD#TRPBF by Linear Technology is a robust, high-speed operational amplifier that offers an excellent combination of speed, precision, and low power consumption. Its rail-to-rail output and low noise characteristics make it a prime choice for designers looking for an op-amp that performs well in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess