EN
  • EN
  • DE

LT1635CS8#TRPBF

Part No LT1635CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 175kHz
Current - Input Bias 2nA
Voltage - Input Offset 300μV
Operating Supply Current 135μA
Channel Output Current 40mA
Supply Voltage - Operating 1.2 V to 10 V, ±0.6 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 123590-LT1635CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1635CS8#TRPBF CAD Model

Description

LT1635CS8#TRPBF - Low Power Rail-to-Rail Operational Amplifier

The LT1635CS8#TRPBF is a versatile operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, renowned for its low power consumption and rail-to-rail input and output performance. This op-amp is an ideal choice for a wide range of applications, including battery-powered devices, portable instrumentation, and data acquisition systems where power efficiency and wide input/output dynamic range are crucial.

Key Features:

  • Rail-to-Rail Input and Output: The LT1635CS8#TRPBF can operate with input signals extending to both supply rails and its output can swing rail-to-rail, which maximizes the dynamic range in low supply voltage applications.
  • Low Power Operation: With a supply current of just 50uA per amplifier, this op-amp is optimized for systems where power conservation is a priority, without compromising performance.
  • Wide Supply Range: It can operate from a supply voltage range of 1.8V to 36V or ±0.9V to ±18V, providing design flexibility for both single and dual supply operations.
  • Low Offset Voltage: It features a low input offset voltage of 800µV max, which enhances accuracy in precision applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 200kHz, the LT1635CS8#TRPBF is suitable for a variety of low-frequency applications.

Applications:

  • Battery-powered systems
  • Portable medical devices
  • Signal conditioning
  • Sensor amplifiers
  • Data acquisition systems
  • Low voltage operation circuits

The LT1635CS8#TRPBF comes in an 8-lead SOIC package, which ensures compactness and ease of integration into various circuit designs. Its extended temperature range from -40°C to 85°C allows for reliable operation in diverse environmental conditions. Whether you are designing a power-sensitive portable device or a robust industrial system, the LT1635CS8#TRPBF operational amplifier offers the performance and versatility needed to meet your circuit requirements.

With its combination of low power consumption, rail-to-rail input/output, and wide supply voltage range, the LT1635CS8#TRPBF from Linear Technology is a high-performing solution that delivers precision and efficiency in a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4458 $59.9038
26+ $4.4687 $116.1862
41+ $4.3289 $177.4849
56+ $4.1892 $234.5952
72+ $4.0506 $291.6432
96+ $3.6313 $348.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess