EN
  • EN
  • DE

LT1634BIS8-1.25#TRPBF

Part No LT1634BIS8-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058524-LT1634BIS8-1.25#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Signal Processing, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1634BIS8-1.25#TRPBF CAD Model

Description

The LT1634BIS8-1.25#TRPBF is a high-precision, low-power voltage reference from Linear Technology, now part of Analog Devices. Designed to maintain stability and accuracy over a wide range of operating conditions, this voltage reference is ideal for precision measurement and regulation applications. It offers a fixed 1.25V output with an impressive initial accuracy and low temperature coefficient, ensuring reliable performance across various temperatures and supply variations.

Key Features

  • Output Voltage: Precisely fixed at 1.25 volts, providing a stable reference for ADCs, DACs, and other precision circuitry.
  • Initial Accuracy: Exhibits an initial accuracy of ±0.05%, ensuring high precision right from the start.
  • Temperature Coefficient: Features a low temperature coefficient, typically 10ppm/°C, which guarantees a consistent output despite temperature changes.
  • Low Dropout Voltage: Can operate with a minimal difference between the input and output voltage, enhancing its versatility in low-voltage applications.
  • Low Quiescent Current: Maintains a low operating current, making it suitable for battery-powered and energy-efficient designs.
  • Package: Available in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.
  • Automotive Qualifications: Meets automotive standards for reliability and performance under harsh conditions.

Applications

The LT1634BIS8-1.25#TRPBF is versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • Precision data conversion in ADCs and DACs
  • Portable, battery-powered devices
  • Automotive electronics
  • Industrial instrumentation
  • Medical equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1634BIS8-1.25#TRPBF voltage reference is manufactured to the highest standards. It is designed for robust performance in demanding environments, making it a reliable choice for critical and sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess