EN
  • EN
  • DE

MAX6043CAUT33-T

Part No MAX6043CAUT33-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 5.3µVp-p
Noise - 10Hz to 10kHz 9.5µVrms
Voltage - Input 5.3V ~ 40V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6043
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631683-MAX6043CAUT33-T
Ultra Librarian 3D Model Ultra Librarian MAX6043CAUT33-T CAD Model

Description

Maxim Integrated MAX6043CAUT33-T Precision Voltage Reference

The MAX6043CAUT33-T by Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for various applications. This device is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage stability is critical.

With a fixed output voltage of 3.3V, the MAX6043CAUT33-T offers a low dropout voltage and excellent temperature stability, making it an ideal choice for systems that require a precise reference voltage over a wide range of environmental conditions. The device is encapsulated in a small SOT-23 package, which is beneficial for space-constrained applications.

Key features of the MAX6043CAUT33-T include:

  • High Accuracy: The output voltage is laser-trimmed to achieve high accuracy, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the device maintains a consistent output despite temperature variations, which is crucial for maintaining system accuracy over a broad operating range.
  • Low Dropout Voltage: The low dropout voltage allows the voltage reference to operate effectively even with minimal difference between the input and output voltages, providing greater flexibility in power supply design.
  • Wide Operating Temperature Range: The MAX6043CAUT33-T is designed to perform over a broad temperature range, making it suitable for both commercial and industrial applications.
  • Compact Form Factor: The small SOT-23 package is ideal for applications where board space is at a premium, without compromising on performance.

The device also features a shutdown mode for power conservation, which can be activated to significantly reduce power consumption when the reference voltage is not required. This makes the MAX6043CAUT33-T a power-efficient choice for battery-operated devices.

Whether you are designing precision measurement equipment, portable devices, or any other application that demands a high-accuracy voltage reference, the MAX6043CAUT33-T from Maxim Integrated offers a reliable solution that combines performance with compactness and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess