EN
  • EN
  • DE

LT1634BCS8-2.5#PBF

Part No LT1634BCS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 0.01mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 50mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Current - Cathode 8μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780577-LT1634BCS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1634
Introduction Date June 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1634BCS8-2.5#PBF CAD Model

Description

LT1634BCS8-2.5#PBF - Precision Micropower Shunt Voltage Reference

The LT1634BCS8-2.5#PBF is a high-precision, micropower shunt voltage reference from Linear Technology, designed for applications requiring a low-power and stable voltage source. This device provides a fixed 2.5V output with an impressive accuracy and stability over a wide range of environmental conditions.

Constructed with an advanced thin-film technology, the LT1634BCS8-2.5#PBF boasts a low temperature coefficient and excellent long-term stability. These features, combined with a wide operating current range of 20µA to 20mA, make it an ideal choice for precision data conversion in battery-powered and portable devices, as well as in control systems and automotive applications where power efficiency is critical.

Key Features:

  • Output Voltage: Precise 2.5V reference voltage.
  • Initial Accuracy: High accuracy with minimal deviation, ensuring reliable performance.
  • Temperature Coefficient: Low drift over temperature, providing consistent output in varying conditions.
  • Operating Current Range: Versatile 20µA to 20mA range, suitable for a variety of applications.
  • Package: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Stability: Excellent long-term stability for consistent operation over time.
  • Supply Voltage: Operates from a shunt configuration, eliminating the need for an external power supply.

Applications:

  • Battery-powered equipment
  • Portable instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Industrial and process control systems

The LT1634BCS8-2.5#PBF is a robust and reliable component that integrates seamlessly into various electronic systems, ensuring precision and power efficiency. Whether you're designing a sophisticated industrial sensor or a portable medical device, this voltage reference from Linear Technology provides the performance and reliability that modern electronics demand.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess