The LT1625IGN is a cutting-edge, low-noise, monolithic step-down switching regulator from Linear Technology, designed to deliver high performance in a wide range of applications. This component is a member of Linear Technology's family of high-efficiency converters, which provide robust solutions for power management challenges.
Key Features
- High Efficiency: The LT1625IGN is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it ideal for battery-powered devices.
- Low Noise Operation: Designed with noise-sensitive applications in mind, this regulator maintains low noise levels, ensuring that it can be used in RF and precision measurement systems without introducing significant interference.
- Wide Input Voltage Range: The device can handle a broad range of input voltages, accommodating various sources of power and making it versatile for different design specifications.
- Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility and customization for specific circuit requirements.
- Thermal Protection: The LT1625IGN is equipped with thermal shutdown capabilities, enhancing the safety and longevity of the device by preventing overheating.
Applications
The LT1625IGN is suited for a variety of applications, including but not limited to:
- Portable and battery-powered electronics
- Telecommunications equipment
- Data acquisition systems
- Medical devices
- Automotive electronics
Technical Specifications
The LT1625IGN offers a set of impressive technical specifications:
- Voltage Input Range: 3.6V to 25V
- Adjustable Output Voltage Range: Down to 0.8V
- Switching Frequency: Up to 2.4MHz, allowing for small external components and reduced board space
- Package: SSOP-16, providing a compact footprint for space-constrained applications
With its high efficiency, low noise, and flexible power options, the LT1625IGN from Linear Technology stands as a reliable and versatile choice for designers looking to optimize their power management systems.