EN
  • EN
  • DE

LT1621CGN#PBF

Part No LT1621CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Current - Input Bias 20nA
Voltage - Input Offset 6mV
Operating Supply Current 2.3mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 130356-LT1621CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1621CGN#PBF CAD Model

Description

LT1621CGN#PBF - Linear Technology

The LT1621CGN#PBF is a high-performance, single pole double throw (SPDT) analog switch from Linear Technology, designed to cater to a wide range of applications that require efficient and reliable switching performance. This versatile component is well-suited for precision applications in test equipment, data acquisition systems, and battery-powered devices, thanks to its low power consumption and high signal integrity.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance, typically in the range of 35Ω, which minimizes signal attenuation and ensures a high-quality connection between circuits.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 12V, making it compatible with various logic levels and simplifying power supply design.
  • Dual Supply Option: The device can also operate from a dual ±15V supply, providing flexibility for systems that require bipolar supply voltages.
  • Fast Switching Times: The LT1621CGN#PBF offers fast switching times, with turn-on and turn-off times typically less than 150ns, ensuring rapid response in critical applications.
  • Low Power Consumption: With its low quiescent current, the switch is ideal for power-sensitive applications, ensuring minimal impact on battery life or power budget.
  • TTL/CMOS Compatible: The control inputs are TTL/CMOS compatible, allowing for easy integration with digital systems.
  • Robust Packaging: Housed in a 16-lead narrow SSOP package, the LT1621CGN#PBF is designed for space-constrained applications while providing robustness and reliability.

Applications:

  • Sample and Hold Circuits
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Devices

The LT1621CGN#PBF from Linear Technology is a testament to the company's commitment to producing high-quality components that meet the stringent requirements of modern electronic systems. With its combination of low on-resistance, fast switching times, and flexible power supply options, this analog switch is an excellent choice for designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4054 $62.4324
14+ $8.5378 $119.5292
21+ $8.2710 $173.6910
29+ $8.0042 $232.1218
38+ $7.7373 $294.0174
50+ $6.9369 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess