EN
  • EN
  • DE

LT1619IS8

Part No LT1619IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description LT1619IS8 Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071457-LT1619IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1619IS8 CAD Model

Description

Linear Technology's LT1619IS8: Step-Up DC/DC Converter

The LT1619IS8 is a compact, high-frequency step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient voltage boost capabilities. This versatile component is housed in an 8-lead SOIC package, making it a great choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT1619IS8 operates from an input voltage range of 1.1V to 15V, making it suitable for single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, and other standard power supplies.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to as high as the switch limit, allowing for a wide range of output voltages to suit various applications.
  • High Switching Frequency: With a switching frequency of 1.4MHz, the LT1619IS8 allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Quiescent Current: The device features a low quiescent current of only 100μA, which is ideal for battery-powered applications where power efficiency is crucial.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, providing a controlled voltage ramp that prevents system stress.

Applications

The LT1619IS8 is a versatile converter that can be used in a variety of applications, including:

  • Portable Electronics
  • GPS Devices
  • Medical Equipment
  • Wireless Modems
  • Handheld Instruments

Reliability and Performance

Linear Technology is well-known for its commitment to reliability and performance, and the LT1619IS8 is no exception. This step-up converter offers thermal protection and can operate over a temperature range of -40°C to 85°C, ensuring stable performance in a variety of environments.

With its combination of features and performance, the LT1619IS8 is an excellent choice for designers looking to improve power efficiency and save space in their next project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess