Linear Technology's LT1555 Power Charging Controller
The LT1555 from Linear Technology is a sophisticated power charging controller designed to efficiently manage the charging process of single-cell lithium-ion batteries. This compact and highly integrated device is an ideal solution for portable applications where space is at a premium and efficient charging is essential.
Featuring a programmable charge current up to 1.5A, the LT1555 allows for rapid charging of the battery, ensuring your device is ready to use in less time. The charge current is easily set by a single resistor, providing flexibility and ease of use for various battery capacities and charging requirements.
One of the standout features of the LT1555 is its patented thermal regulation scheme, which maximizes the charge rate without the risk of overheating. This is particularly important for maintaining the longevity and safety of the battery, as excessive heat during charging can reduce battery life and pose safety risks.
The charging controller also includes a preconditioning function that gently charges batteries that have been deeply discharged, reviving them safely before ramping up to the full charge current. This feature helps to preserve the battery's health and extend its usable life.
Additionally, the LT1555 incorporates a wide range of safety features, including automatic recharge, end-of-charge control, and charge status output. These features provide critical feedback and control mechanisms that ensure the charging process is reliable and efficient.
Designed to operate from a supply voltage ranging from 4.5V to 7V, the LT1555 is versatile and can be used in a variety of power environments. Its low dropout voltage and low external parts count make it an economical choice for battery charging applications.
The LT1555's small footprint is available in a 16-pin narrow SSOP package, making it an excellent choice for space-constrained applications such as handheld devices, digital cameras, and MP3 players, where efficient charging and battery management are crucial.
Overall, the LT1555 from Linear Technology is a reliable and feature-rich power charging controller that offers an optimal balance of performance, safety, and convenience for managing the charging of lithium-ion batteries.