EN
  • EN
  • DE

LT1494IMS8#PBF

Part No LT1494IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8MSOP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.001 V/μs
GBP - Gain Bandwidth Product 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780506-LT1494IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1494
Introduction Date February 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1494IMS8#PBF CAD Model

Description

Product Overview: LT1494IMS8#PBF

The LT1494IMS8#PBF from Linear Technology is a high-performance, low-power operational amplifier that delivers exceptional accuracy and stability. Designed for precision applications, this device is ideal for battery-powered systems, portable equipment, and other applications where power efficiency and space are critical considerations.

Key Features

  • Low Power Consumption: The LT1494IMS8#PBF is optimized for low power, consuming only 50μA of supply current per amplifier, which helps in extending battery life in portable applications.
  • High Precision: With an input offset voltage of just 500μV, this op-amp ensures accurate signal amplification, making it suitable for precision instruments and measurement devices.
  • Low Input Bias Current: The input bias current is extremely low, typically 1nA, which is important for high-impedance sensor applications.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.2V to 36V, providing flexibility in various circuit designs and accommodating both single and dual supply operations.
  • Output Rail-to-Rail: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply operations.
  • Robust ESD Protection: Enhanced electrostatic discharge protection is built into the device, ensuring resilience in harsh electrical environments.

Applications

  • Portable Medical Devices
  • Instrumentation
  • Sensor Interfaces
  • Data Conversion
  • Battery-Powered Equipment
  • Active Filters

Product Specifications

The LT1494IMS8#PBF is provided in an MSOP-8 package, which is suitable for space-constrained applications. It features a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1494IMS8#PBF is no exception. It is designed to meet stringent industry standards, providing reliable and consistent performance for critical applications.

With its combination of low power, high precision, and robustness, the LT1494IMS8#PBF operational amplifier is an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6150 $51.6900
15+ $7.0687 $106.0305
22+ $6.8478 $150.6516
31+ $6.6269 $205.4339
40+ $6.4060 $256.2400
53+ $5.7433 $304.3949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess