EN
  • EN
  • DE

LT1494CS8#PBF

Part No LT1494CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.001 V/μs
Gain Bandwidth Product (GBP) 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 143380-LT1494CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1494CS8#PBF CAD Model

Description

Product Overview: LT1494CS8#PBF

The LT1494CS8#PBF is a high-performance, low-power operational amplifier from Linear Technology, designed to offer precision and stability in a wide range of applications. Engineered for battery-powered systems and portable devices, this op-amp features an ultra-low input bias current, low power consumption, and a wide supply voltage range, making it an ideal choice for sensitive analog circuitry.

Key Features

  • Ultra-Low Input Bias Current: The LT1494CS8#PBF boasts an input bias current of just 250 pA at 25°C, which minimizes errors in high-impedance sensor applications and precision current measurements.
  • Low Power Consumption: With a supply current of only 50 µA per amplifier, this op-amp helps to extend battery life in portable devices without compromising performance.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.2V to 36V, or ±1.1V to ±18V for split supplies, providing design flexibility across different power environments.
  • Output Swing: The output can swing to within millivolts of the supply rails, ensuring maximum dynamic range in low voltage applications.
  • Stable Over Temperature: The LT1494CS8#PBF is designed to maintain its performance characteristics over the full industrial temperature range of -40°C to 85°C.

Applications

The versatile nature of the LT1494CS8#PBF makes it suitable for a variety of applications, including:

  • Battery-powered equipment
  • Portable medical devices
  • Sensor amplifiers
  • Active filters
  • Low voltage data acquisition systems
  • 4-20mA current loop receivers

Package and Quality

Encased in an 8-lead SOIC package, the LT1494CS8#PBF is compact and suitable for space-constrained applications. Linear Technology ensures high standards of quality and reliability, providing confidence for designers integrating this op-amp into their systems.

In summary, the LT1494CS8#PBF from Linear Technology is a robust, high-precision operational amplifier that combines low power operation with a wide input and supply voltage range, making it a versatile component for a multitude of analog applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4823 $56.8938
13+ $7.7803 $101.1439
20+ $7.5372 $150.7440
28+ $7.2941 $204.2348
36+ $7.0509 $253.8324
48+ $6.3215 $303.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,479 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess