LT1494CMS8#TRPBF - Low Power, Low Noise, Precision Operational Amplifier
The LT1494CMS8#TRPBF from Linear Technology is a high-precision operational amplifier that offers a perfect blend of low power consumption and low noise performance. Designed with advanced processing techniques, this operational amplifier boasts a unique combination of features that make it suitable for a wide range of applications, including battery-powered systems, portable equipment, and precision instrumentation.
This op-amp comes in an MSOP-8 package, which is both compact and surface-mountable, making it an excellent choice for space-constrained applications. The LT1494CMS8#TRPBF operates with a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V for split supplies, providing flexibility in various circuit designs. Its low supply current of 50µA per amplifier helps to extend battery life in portable devices.
With an input offset voltage of just 50µV and low drift over time and temperature, the LT1494CMS8#TRPBF ensures high accuracy in measurement and control systems. Additionally, it offers a low input bias current of 20nA, which is ideal for high impedance sensor applications. The device also features a low input noise voltage of 0.6µVP-P (0.1Hz to 10Hz), making it a great choice for audio and other noise-sensitive applications.
The LT1494CMS8#TRPBF is capable of driving capacitive loads up to 500pF without oscillations, and its output can swing within 20mV of the supply rails, ensuring maximum dynamic range in single supply operations. The operational amplifier also includes an internal EMI filter, which provides enhanced electromagnetic interference rejection, thus preserving signal fidelity in harsh electrical environments.
Overall, the LT1494CMS8#TRPBF from Linear Technology is a versatile and reliable component that combines low power, low noise, and high precision in a small package. Its exceptional performance characteristics make it an excellent choice for designers seeking to optimize their systems for accuracy and efficiency.
Key Features:
- Low Supply Current: 50µA per Amplifier
- Wide Supply Voltage Range: 2.7V to 36V
- Low Input Offset Voltage: 50µV
- Low Input Bias Current: 20nA
- High Output Drive: 500pF Capacitive Load
- Low Input Noise Voltage: 0.6µVP-P (0.1Hz to 10Hz)
- Internal EMI Filter
- Compact MSOP-8 Package