EN
  • EN
  • DE

LTC6800HMS8

Part No LTC6800HMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC6800 - Rail-to-Rail, Input and Output, Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Common Mode Rejection Ratio 85 dB
Gain Bandwidth Product 200 kHz
Input Bias Current 4 nA
Input Offset Voltage (Vos) 100 µV
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 200 kHz
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 1.3 mA
Power Supply Rejection Ratio (PSRR) 110 dB
RoHS Compliant
Slew Rate 0.2 V/µs
Win Source Part Number 1072627-LTC6800HMS8
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6800HMS8 CAD Model

Description

Linear Technology LTC6800HMS8 High Voltage Battery Stack Monitor

The LTC6800HMS8 is a robust and precise battery stack monitor designed by Linear Technology, now part of Analog Devices, to cater to the needs of advanced battery management systems. This innovative component is engineered to monitor up to 12 series-connected battery cells for voltage and temperature, making it an indispensable tool in applications ranging from electric vehicles to large-scale energy storage systems.

Key Features

  • High Voltage Capability: The LTC6800HMS8 can handle battery stack voltages up to 60V, providing versatility for various battery chemistries and configurations.
  • Multiplexed Precision Measurement: It offers high-accuracy voltage measurement for each cell, ensuring balanced charging and discharging, which is critical for the longevity and safety of the battery pack.
  • Temperature Monitoring: Alongside voltage monitoring, the device can also capture temperature data, which is crucial for preventing thermal runaway conditions.
  • Daisy Chain Configuration: Multiple LTC6800HMS8 devices can be daisy-chained, enabling the monitoring of larger battery stacks without compromising signal integrity or accuracy.
  • Robust Communication: It utilizes a proprietary high noise immunity serial interface for communication between ICs in the stack, ensuring reliable data transfer even in harsh environments.
  • Compact Package: Housed in an MSOP-8 package, the LTC6800HMS8 is designed for space-constrained applications, without sacrificing performance or functionality.

Applications

The LTC6800HMS8 is ideal for a wide range of high voltage battery monitoring applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Backup power systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)

With its combination of high voltage operation, precision measurement, and robust communication, the LTC6800HMS8 stands out as a critical component for any advanced battery management system looking to ensure safety, efficiency, and reliability in their battery operations.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1926 $57.3482
14+ $7.6741 $107.4374
21+ $7.4149 $155.7129
30+ $6.8963 $206.8890
38+ $6.6371 $252.2098
48+ $6.3778 $306.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,316 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess