EN
  • EN
  • DE

LT1492CS8

Part No LT1492CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 5MHz, 3V/us, Low Power Single Supply, Dual and Quad Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 3V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 45nA
Voltage - Input Offset 120μV
Supply Current 500μA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 2.5V ~ 36V, ±1.25V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1492
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205769-LT1492CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1492CS8 CAD Model

Description

Product Overview: LT1492CS8

The LT1492CS8 is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of features for a wide array of applications. This precision op-amp is housed in an 8-lead SO package, making it a compact solution for space-constrained designs.

Key Features

  • Low Power Consumption: The LT1492CS8 is optimized for low voltage operation, which translates to reduced power consumption, making it ideal for battery-powered devices and portable applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, which is essential for applications requiring high dynamic performance.
  • Wide Input Common-Mode Range: This feature allows the op-amp to operate effectively in a broad range of applications by accepting input signals that can extend to the negative supply rail.
  • Low Offset Voltage: The LT1492CS8 boasts a low input offset voltage, ensuring high accuracy in precision amplification tasks and analog signal conditioning.
  • Stable with Capacitive Loads: Stability with capacitive loads is a critical parameter for operational amplifiers, and the LT1492CS8 is designed to maintain stability and performance even with substantial capacitive loads.

Applications

The LT1492CS8 is a versatile component suitable for a variety of applications, including:

  • Active Filters
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Signal Conditioning
  • Portable Medical Devices
  • Instrumentation

Technical Specifications

With a supply voltage range of ±2.5V to ±15V, the LT1492CS8 can accommodate a wide variety of power supplies. Its output is rail-to-rail, ensuring maximum dynamic range in signal processing. The device also features a low input bias current and a slew rate that enables fast response times in high-speed signal conditioning circuits.

In summary, the LT1492CS8 from Linear Technology is a robust and reliable operational amplifier that offers an excellent combination of low power consumption, high output drive, and precision performance, making it an excellent choice for engineers and designers in need of a high-quality op-amp for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7146 $58.8584
10+ $12.0736 $120.7360
15+ $11.6962 $175.4430
21+ $11.3190 $237.6990
27+ $10.9417 $295.4259
36+ $9.8098 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess