EN
  • EN
  • DE

LT1490CN8

Part No LT1490CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072276-LT1490CN8
Ultra Librarian 3D Model Ultra Librarian LT1490CN8 CAD Model

Description

Product Overview: LT1490CN8 Dual Operational Amplifier

The LT1490CN8 is a high-quality dual operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision op-amp is notable for its extremely low input offset voltage and low noise, making it an excellent choice for high-performance applications in measurement, instrumentation, and control systems.

Key Features

  • Low Input Offset Voltage: The LT1490CN8 boasts an impressively low input offset voltage, which enhances the accuracy of signal amplification and processing tasks.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, which is crucial for sensitive applications such as audio processing or medical equipment.
  • Power Efficiency: The device operates with a supply voltage range from 2.0V to 36V, providing designers with flexibility in various power environments while maintaining power efficiency.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output swing, which allows for maximum dynamic range, especially beneficial when operating at lower supply voltages.
  • Wide Temperature Range: The LT1490CN8 is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Dual Amplifier Design: The dual amplifier configuration enables the implementation of two independent amplification stages within a single package, saving space and reducing component count.
  • 8-Pin PDIP Package: Housed in an 8-pin PDIP (Plastic Dual In-line Package), this op-amp is easy to integrate into a wide variety of circuit boards.

Applications

The LT1490CN8 is versatile and can be used in a multitude of applications, including:

  • High-precision data acquisition systems
  • Portable medical devices
  • Battery-powered instruments
  • Industrial process controls
  • Analog filters
  • Sensor amplifiers

With its combination of precision, low power consumption, and robustness, the LT1490CN8 from Linear Technology is an ideal choice for engineers and designers looking for a reliable dual operational amplifier to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess