EN
  • EN
  • DE

LT1369CS#TRPBF

Part No LT1369CS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 160KHZ RRO 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.065 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058177-LT1369CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1369CS#TRPBF CAD Model

Description

Product Overview: LT1369CS#TRPBF

The LT1369CS#TRPBF is a high-performance, low-noise, dual operational amplifier (op-amp) designed by Linear Technology to meet the rigorous demands of a wide range of signal processing applications. This precision op-amp is notable for its exceptional sound quality and clarity, making it an ideal choice for audio equipment, instrumentation, and other critical signal amplification tasks.

Featuring a fast settling time, low distortion, and a high slew rate, the LT1369CS#TRPBF ensures accurate signal reproduction with minimal phase errors. Its low noise characteristics are particularly beneficial in sensitive audio applications where maintaining the integrity of the signal is paramount.

Key Features:

  • Low Noise Performance: The device boasts an ultra-low noise floor, reducing unwanted background hiss and hum in high-fidelity audio systems and precision instruments.
  • High Slew Rate: With a high slew rate, the LT1369CS#TRPBF can handle rapid changes in input signals without distortion, ensuring a clean and dynamic response.
  • Fast Settling Time: The op-amp settles quickly to its final value, which is critical for high-speed data acquisition systems and digital-to-analog conversion processes.
  • Dual Channel Configuration: This dual op-amp allows for compact circuit designs, providing two independent amplifiers in one package for space-sensitive applications.
  • Wide Supply Range: It can operate with a wide supply voltage range, accommodating various power supply configurations and requirements.
  • Stable with Capacitive Loads: The LT1369CS#TRPBF is designed to remain stable even when driving capacitive loads, a common scenario in many signal processing circuits.

Applications:

The versatility of the LT1369CS#TRPBF makes it suitable for a broad array of applications, including but not limited to:

  • High-quality audio equipment such as preamplifiers and mixers
  • Precision data conversion and signal conditioning systems
  • Active filters and oscillators
  • Medical instrumentation requiring low-noise signal amplification
  • Professional audio and studio equipment

With its robust design and superior performance characteristics, the LT1369CS#TRPBF from Linear Technology stands out as a reliable and efficient solution for high-precision analog signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1115 $106.2230
3+ $43.5782 $130.7346
5+ $42.2164 $211.0820
6+ $40.8547 $245.1282
8+ $39.4929 $315.9432
10+ $35.4077 $354.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
In Stock: 24 pieces Factory Stock: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess