EN
  • EN
  • DE

D4164D-2

Part No D4164D-2
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054803-D4164D-2
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4164D-2 CAD Model

Description

The D4164D-2 is a 64Kbit Dynamic RAM (DRAM) manufactured by NEC. This memory chip is designed for use as main memory in various computer systems and electronic devices. DRAM offers high density and relatively low cost, making it a popular choice for applications requiring large amounts of volatile memory. The device requires periodic refreshing to maintain data integrity.

Applications:

  • Computer Main Memory
  • Video RAM
  • Buffer Memory
  • Graphics Cards
  • Data Storage for Electronic Devices

Features:

  • 64 Kbit (65,536 x 1) memory organization
  • Fast Access Time (-2 indicates faster access time than other variants)
  • Single 5V Power Supply
  • TTL Compatible Inputs/Outputs
  • Multiplexed Address Inputs
  • Requires periodic refresh

Benefits:

  • Provides high-density memory storage for computer systems and electronic devices.
  • Enables fast data access with its quick access time, improving system performance.
  • Simplifies system design with single 5V power supply requirement.
  • Offers compatibility with standard TTL logic circuits.
  • Reduces pin count with multiplexed address inputs, saving board space.
  • Cost-effective solution for large memory requirements.

Additional Details:

The D4164D-2 operates from a single 5V power supply and features TTL-compatible inputs and outputs, making it easy to interface with a wide range of microprocessors and microcontrollers. The memory array is organized as 65,536 locations of 1 bit each. The access time of the D4164D-2 is relatively fast compared to other versions of this chip, which is indicated by the '-2' suffix. The device uses multiplexed address inputs to reduce the number of pins required. Because it is a DRAM, the contents must be refreshed periodically to prevent data loss. The D4164D-2 is packaged in a standard DIP (Dual In-Line Package). It provides a reliable and cost-effective solution for volatile memory requirements in a variety of applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess