EN
  • EN
  • DE

LT1490ACN8

Part No LT1490ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Over-The-Top Micropower Rail-to-Rail Input and Output Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205754-LT1490ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1490ACN8 CAD Model

Description

Product Overview: LT1490ACN8 from Linear Technology

The LT1490ACN8 is a high-quality, dual operational amplifier (op-amp) developed by Linear Technology, renowned for their precision electronic components. This device is designed to offer a perfect blend of low power consumption and excellent performance, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

Key Features:

  • Low Power: The LT1490ACN8 is engineered for efficiency, with a supply current of just 50µA per amplifier, which is significantly lower than that of many competing op-amps. This makes it suitable for battery-powered and portable applications where power conservation is crucial.
  • Wide Supply Range: It operates with a supply voltage range from 2V to 36V, or ±1V to ±18V for split supplies. This flexibility allows the LT1490ACN8 to be used in various circuits without the need for specific power rails, simplifying design and component selection.
  • Input Offset Voltage: The device boasts an input offset voltage of 500µV max, which ensures precision and accuracy in signal amplification and processing tasks.
  • Low Noise: With its low noise performance, the LT1490ACN8 is well-suited for high-fidelity audio applications and sensitive instrumentation that require clean signal amplification.
  • Overload Recovery: The op-amp is designed to recover quickly from output overloads, making it robust and reliable in the face of unexpected signal peaks or transient conditions.
  • Package: It comes in an 8-pin PDIP package, which is easy to handle and integrate into a variety of circuit boards.

Applications:

The LT1490ACN8's versatility extends to numerous applications, including:

  • Portable Instrumentation
  • Thermocouple Amplifiers
  • Industrial Process Controls
  • Battery-powered Systems
  • Low-voltage Signal Conditioning
  • Active Filters
  • Audio Electronics

With its robust performance characteristics and low power demands, the LT1490ACN8 from Linear Technology stands out as a reliable and efficient solution for designers who require a high-performance dual operational amplifier. Whether it's for precision instrumentation or consumer electronics, this op-amp is well-suited to meet the challenges of modern electronic design.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess