The LT1487CS8 is a high-performance, low-power RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication in industrial and network applications. This robust transceiver is capable of operating in harsh environments, withstanding common-mode voltages of ±12V, and is suitable for long-haul communication and high-speed data transfer.
Key Features
- Single 5V Supply: The LT1487CS8 operates on a single 5V supply, making it easy to integrate into existing systems without the need for additional power sources.
- Low Power Consumption: With its low power shutdown mode, the device ensures energy efficiency, making it ideal for power-sensitive applications.
- High Data Rates: Capable of data rates up to 2.5Mbps, the LT1487CS8 is well-suited for applications that require fast data transmission.
- Extended Common-Mode Range: The ±12V common-mode range exceeds the requirements of the RS485 and RS422 standards, allowing for better noise immunity and robust operation.
- Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating.
- Driver Differential Output: The driver differential output allows for long cable runs and is capable of driving up to 60V.
- Receiver Input Sensitivity: The receiver can detect signals as low as 200mV, ensuring reliable data reception even under challenging conditions.
Applications
The LT1487CS8 is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Factory automation
- Networked devices
- Telecommunications equipment
Package Information
The LT1487CS8 is available in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a wide range of electronic devices.
With its combination of high-speed operation, robust performance, and low power consumption, the LT1487CS8 from Linear Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their data communication systems.